Panduit Corp. Cable Supports and Fasteners CCS38-S8-C0

Description
"Cable Clip, P-Type Black Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Black Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14275-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14275-ND
Cable Supports and Fasteners 298-14275-ND
"Cable Clip, P-Type Black Fastener 0.380"" (9.65mm)"

"Cable Clip, P-Type Black Fastener 0.380"" (9.65mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit - 96K7879 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
96K7879
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit 96K7879
P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14275-ND 96K7879
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers