Panduit Corp. Cable Supports and Fasteners CCS19-S8-M0

Description
"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14265-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14265-ND
Cable Supports and Fasteners 298-14265-ND
"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"

"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"

Buy Now Datasheet
Cable Clamp (Gland); Cable Clamp / Clip Type Panduit - 24C8476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland); Cable Clamp / Clip Type Panduit
24C8476
Cable Clamp (Gland); Cable Clamp / Clip Type Panduit 24C8476
CABLE CLAMP (GLAND); Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; Height:- RoHS Compliant: Yes

CABLE CLAMP (GLAND); Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14265-ND 24C8476
Product Name Cable Supports and Fasteners Cable Clamp (Gland); Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers