"Cable Clip, P-Type Natural Fastener 0.190"" (4.83mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.9mm; External Width:9.4mm RoHS Compliant: Yes
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.9mm; RoHS Compliant: Yes
Fixed Diameter Cable Clamps
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Cable Clamps |
| Product Number | 298-14264-ND | 84F1414 | 70044606 |
| Product Name | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Panduit | CABLE CLAMP; .19IN MAX BUNDLE DIA; #8 SCREW MOUNT |