Panduit Corp. Cable Supports and Fasteners CCH87-S10-C

Description
"Cable Clamp, P-Type Natural Fastener 0.870"" (22.10mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.870"" (22.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-19652-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-19652-ND
Cable Supports and Fasteners 298-19652-ND
"Cable Clamp, P-Type Natural Fastener 0.870"" (22.10mm)"

"Cable Clamp, P-Type Natural Fastener 0.870"" (22.10mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 97B0459 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
97B0459
Cable Fastener; Cable Clamp / Clip Type Panduit 97B0459
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-19652-ND 97B0459
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data