Panduit Corp. Cable Supports and Fasteners CCH75-S10-C

Description
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14258-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14258-ND
Cable Supports and Fasteners 298-14258-ND
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"

Buy Now Datasheet
CABLE CLAMP; .75IN MAX BUNDLE DIA; #10 SCREW MOUNT - 70044603 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE CLAMP; .75IN MAX BUNDLE DIA; #10 SCREW MOUNT
70044603
CABLE CLAMP; .75IN MAX BUNDLE DIA; #10 SCREW MOUNT 70044603
Fixed Diameter Cable Clamps Durable nylon cable clamps

Fixed Diameter Cable Clamps

  • Durable nylon cable clamps
Supplier's Site
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit - 96K7851 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
96K7851
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit 96K7851
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.8mm; RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.8mm; RoHS Compliant: Yes

Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1416 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1416
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1416
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.8mm; External Width:12.7mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.8mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 298-14258-ND 70044603 96K7851
Product Name Cable Supports and Fasteners CABLE CLAMP; .75IN MAX BUNDLE DIA; #10 SCREW MOUNT P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data