Panduit Corp. Cable Supports and Fasteners CCH150-S10-C

Description
"Cable Clamp, P-Type Natural Fastener 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14233-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14233-ND
Cable Supports and Fasteners 298-14233-ND
"Cable Clamp, P-Type Natural Fastener 1.500"" (38.10mm)"

"Cable Clamp, P-Type Natural Fastener 1.500"" (38.10mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit - 96K7831 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
96K7831
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit 96K7831
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:38.1mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:38.1mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14233-ND 96K7831
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 475186 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.394 inch (10 mm)
Material Aluminum; Aluminium
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details