Panduit Corp. Enclosure CBX2EI-AY

Description
2-PORT SURFACE MOUNT UNLOADEDADHESIVE BACKED MINI-COMIVORY ROHS. FREE 2 YEAR RADWELL WARRANTY
Description
2-PORT SURFACE MOUNT UNLOADEDADHESIVE BACKED MINI-COMIVORY ROHS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 24176728 - Radwell International
Willingboro, NJ, United States
Enclosure
24176728
Enclosure 24176728
2-PORT SURFACE MOUNT UNLOADEDADHESIVE BACKED MINI-COMIVORY ROHS. FREE 2 YEAR RADWELL WARRANTY

2-PORT SURFACE MOUNT UNLOADEDADHESIVE BACKED MINI-COMIVORY ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 24176728
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers