Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1402H

Description
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Request a Quote Datasheet
Description
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1402H
Small Enclosures - General Purpose Metal 1402H
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.

Key Features:

  • Top and bottom made from 12 gauge aluminum finished in beige.
  • Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels.
  • Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion.
  • Panels can be easily removed for access to components.
  • Tops and bottoms are available in solid or with vent slots.
  • All hardware and self-adhesive rubber feet are included.
  • Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Supplier's Site
Boxes - HM1705-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Split Sides and End Panel(s) 10.020"" L x 7.260"" W (254.51mm x 184.40mm) X 3.840"" (97.54mm)"

"Box Metal, Aluminum Gray Split Sides and End Panel(s) 10.020"" L x 7.260"" W (254.51mm x 184.40mm) X 3.840"" (97.54mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1402H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1402H
Enclosures, Boxes, & Cases 1402H
INSTRUMENT CASE 3.88X10.03X7.2

INSTRUMENT CASE 3.88X10.03X7.2

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1402H HM1705-ND 1402H
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Boxes - 164-1418N4ALC10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Features Hinged Cover
View Details
Boxes - 1414PHI6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers