Panduit Corp. Cable Ties and Zip Ties CBR2M-M

Description
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9912-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9912-ND
Cable Ties and Zip Ties 298-9912-ND
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, IN-LINE, 7.2
Wilmington, MA, United States
CABLE TIE, IN-LINE, 7.2"L (183MM), MINIA
CBR2M-M
CABLE TIE, IN-LINE, 7.2"L (183MM), MINIA CBR2M-M
CABLE TIE, IN-LINE, 7.2"L (183MM), MINIA

CABLE TIE, IN-LINE, 7.2"L (183MM), MINIA

Buy Now
CABLE TIE, CONTOUR-TY, NYLON 6.6; MINIATURE; 7.2IN - 70043774 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, CONTOUR-TY, NYLON 6.6; MINIATURE; 7.2IN
70043774
CABLE TIE, CONTOUR-TY, NYLON 6.6; MINIATURE; 7.2IN 70043774
Contour-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. Parallel-Entry Cable Ties are designed for use in the OEM and Transportation Markets. The parallel-entry design provides a low-profile head which avoids snags and reduces overall bundle size as well as providing no protusion of the tie cut-off which protects workers' arms and hands. The CONTOUR-TY series have outside teeth and smooth, round edges to protect the cable jacket making it ideal for high vibration applications. Miniature Cross Section Low profile head avoids snags and reduces overall bundle size Fully rounded edges on head and strap so no sharp edges come in contact with cable insulation jacket Parallel-entry design threads like a belt (180¡ entry) Five cross sections available including our new Heavy-Standard size Choice of two materials: Natural Nylon 6.6 and Weather Resistant Nylon 6.6 All cable tie cross sections have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation

Contour-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
Parallel-Entry Cable Ties are designed for use in the OEM and Transportation Markets. The parallel-entry design provides a low-profile head which avoids snags and reduces overall bundle size as well as providing no protusion of the tie cut-off which protects workers' arms and hands.
The CONTOUR-TY series have outside teeth and smooth, round edges to protect the cable jacket making it ideal for high vibration applications.
Miniature Cross Section

  • Low profile head avoids snags and reduces overall bundle size
  • Fully rounded edges on head and strap so no sharp edges come in contact with cable insulation jacket
  • Parallel-entry design threads like a belt (180¡ entry)
  • Five cross sections available including our new Heavy-Standard size
  • Choice of two materials: Natural Nylon 6.6 and Weather Resistant Nylon 6.6
  • All cable tie cross sections have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation
Supplier's Site
Cable Ties; Cable Tie Material Panduit - 04H6873 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
04H6873
Cable Ties; Cable Tie Material Panduit 04H6873
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:183mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:183mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-9912-ND CBR2M-M 70043774 04H6873
Product Name Cable Ties and Zip Ties CABLE TIE, IN-LINE, 7.2"L (183MM), MINIA CABLE TIE, CONTOUR-TY, NYLON 6.6; MINIATURE; 7.2IN Cable Ties; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details