Panduit Corp. Board Supports CBP12-C

Description
"Board Support Snap Fit / Snap Lock Nylon 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 298-1128-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
298-1128-ND
Board Supports 298-1128-ND
"Board Support Snap Fit / Snap Lock Nylon 0.118"" (3.00mm)"

"Board Support Snap Fit / Snap Lock Nylon 0.118"" (3.00mm)"

Buy Now Datasheet
Pcb Mounting, Nylon 6.6, 12.7Mm, Pk100; Pcb Support Type Panduit - 61AC6314 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon 6.6, 12.7Mm, Pk100; Pcb Support Type Panduit
61AC6314
Pcb Mounting, Nylon 6.6, 12.7Mm, Pk100; Pcb Support Type Panduit 61AC6314
PCB MOUNTING, NYLON 6.6, 12.7MM, PK100; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:7.2mm; Product Range:CBP Series; SVHC:No SVHC (15-Jan-2019); Standoff RoHS Compliant: Yes

PCB MOUNTING, NYLON 6.6, 12.7MM, PK100; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:7.2mm; Product Range:CBP Series; SVHC:No SVHC (15-Jan-2019); Standoff RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 298-1128-ND 61AC6314
Product Name Board Supports Pcb Mounting, Nylon 6.6, 12.7Mm, Pk100; Pcb Support Type Panduit
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers