"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
CABLE TIE, 168MM, NYLON 6.6, 40LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:168mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | BW1.5I-D-ND | 61AC6311 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 168Mm, Nylon 6.6, 40Lb, Nat; Cable Tie Material Panduit |
| Color | Natural |