Panduit Corp. CABLE TIE, METAL BARB, 30.7"L (780MM), L BT9LH-C0

Description
CABLE TIE, METAL BARB, 30.7"L (780MM), L
Request a Quote Datasheet
Description
CABLE TIE, METAL BARB, 30.7"L (780MM), L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, METAL BARB, 30.7
Wilmington, MA, United States
CABLE TIE, METAL BARB, 30.7"L (780MM), L
BT9LH-C0
CABLE TIE, METAL BARB, 30.7"L (780MM), L BT9LH-C0
CABLE TIE, METAL BARB, 30.7"L (780MM), L

CABLE TIE, METAL BARB, 30.7"L (780MM), L

Buy Now
Cable Ties and Zip Ties - 298-13532-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13532-ND
Cable Ties and Zip Ties 298-13532-ND
"Standard, Locking Black 9.00"" (228.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 9.00"" (228.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 01C7196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
01C7196
Cable Ties; Cable Tie Material Panduit 01C7196
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:780mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:229mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:780mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:229mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number BT9LH-C0 298-13532-ND 01C7196
Product Name CABLE TIE, METAL BARB, 30.7"L (780MM), L Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details