Panduit Corp. Cable Ties and Zip Ties BT6LH-C0

Description
"Standard, Locking Black 6.00"" (152.40mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 6.00"" (152.40mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12172-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12172-ND
Cable Ties and Zip Ties 298-12172-ND
"Standard, Locking Black 6.00"" (152.40mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 6.00"" (152.40mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties - 2740087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740087
Cable Ties 2740087
Panduit BT6LH-C0 Cable Tie

Panduit BT6LH-C0 Cable Tie

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 35C5297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
35C5297
Cable Ties; Cable Tie Material Panduit 35C5297
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-12172-ND 2740087 35C5297
Product Name Cable Ties and Zip Ties Cable Ties Cable Ties; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details