Panduit Corp. Cable Ties BT6LH-C

Description
Panduit BT6LH-C Cable Tie
Request a Quote Datasheet
Description
Panduit BT6LH-C Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740086
Cable Ties 2740086
Panduit BT6LH-C Cable Tie

Panduit BT6LH-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-20813-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20813-ND
Cable Ties and Zip Ties 298-20813-ND
"Standard, Locking Natural 6.00"" (152.40mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 6.00"" (152.40mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 16F5146 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
16F5146
Cable Ties; Cable Tie Material Panduit 16F5146
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Barb Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Barb Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740086 298-20813-ND 16F5146
Product Name Cable Ties Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 4-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
2 suppliers