Panduit Corp. Cable Ties BT5LH-C

Description
Panduit BT5LH-C Cable Tie
Request a Quote Datasheet
Description
Panduit BT5LH-C Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740084
Cable Ties 2740084
Panduit BT5LH-C Cable Tie

Panduit BT5LH-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13527-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13527-ND
Cable Ties and Zip Ties 298-13527-ND
"Standard, Locking Natural 5.00"" (127.00mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 5.00"" (127.00mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 16F5145 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
16F5145
Cable Ties; Cable Tie Material Panduit 16F5145
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:460mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:460mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740084 298-13527-ND 16F5145
Product Name Cable Ties Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-043 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details