Panduit Corp. Cable Ties and Zip Ties BT4I-M14

Description
"Standard, Locking Gray 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - BT4I-M14-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
BT4I-M14-ND
Cable Ties and Zip Ties BT4I-M14-ND
"Standard, Locking Gray 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Gray 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit - 65H8753 - Newark, An Avnet Company
Chicago, IL, United States
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit
65H8753
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit 65H8753
DOME-TOP BARB-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

DOME-TOP BARB-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number BT4I-M14-ND 65H8753
Product Name Cable Ties and Zip Ties Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-004 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details