Panduit Corp. Cable Ties and Zip Ties BT3S-M30

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13523-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13523-ND
Cable Ties and Zip Ties 298-13523-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2740060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740060
Cable Ties 2740060
Panduit BT3S-M30 Cable Tie

Panduit BT3S-M30 Cable Tie

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Ties Cable Ties
Product Number 298-13523-ND 2740060
Product Name Cable Ties and Zip Ties Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-242 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details