Panduit Corp. Cable Ties BT3LH-TL0

Description
Panduit BT3LH-TL0 Cable Tie
Request a Quote Datasheet
Description
Panduit BT3LH-TL0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740054
Cable Ties 2740054
Panduit BT3LH-TL0 Cable Tie

Panduit BT3LH-TL0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13522-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13522-ND
Cable Ties and Zip Ties 298-13522-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 65H8749 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8749
Cable Ties; Cable Tie Material Panduit 65H8749
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740054 298-13522-ND 65H8749
Product Name Cable Ties Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details