Panduit Corp. Cable Ties and Zip Ties BT3I-M30

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13520-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13520-ND
Cable Ties and Zip Ties 298-13520-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 287Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit - 65H8748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 287Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit
65H8748
Cable Tie, 287Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit 65H8748
CABLE TIE, 287MM, NYLON 6.6, 40LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Barb Lock; Product Range:Dome-Top Barb-Ty BT Series RoHS Compliant: Yes

CABLE TIE, 287MM, NYLON 6.6, 40LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Barb Lock; Product Range:Dome-Top Barb-Ty BT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13520-ND 65H8748
Product Name Cable Ties and Zip Ties Cable Tie, 287Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details