Panduit Corp. Cable Ties and Zip Ties BT3I-M

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10475-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10475-ND
Cable Ties and Zip Ties 298-10475-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, METAL BARB, 11.3
Wilmington, MA, United States
CABLE TIE, METAL BARB, 11.3"L (287MM), I
BT3I-M
CABLE TIE, METAL BARB, 11.3"L (287MM), I BT3I-M
CABLE TIE, METAL BARB, 11.3"L (287MM), I

CABLE TIE, METAL BARB, 11.3"L (287MM), I

Buy Now
Cable Ties - 2740048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740048
Cable Ties 2740048
Panduit BT3I-M Cable Tie

Panduit BT3I-M Cable Tie

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN - 70044581 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN
70044581
CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN 70044581
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Intermediate Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Intermediate Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
Cable Ties; Cable Tie Material Panduit - 96F9941 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F9941
Cable Ties; Cable Tie Material Panduit 96F9941
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10475-ND BT3I-M 2740048 70044581 96F9941
Product Name Cable Ties and Zip Ties CABLE TIE, METAL BARB, 11.3"L (287MM), I Cable Ties CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN Cable Ties; Cable Tie Material Panduit
Color Natural Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers