Panduit Corp. Cable Ties BT3I-C

Description
Panduit BT3I-C Cable Tie
Request a Quote
Description
Panduit BT3I-C Cable Tie
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cable Tie 96F9940 is made from Nylon 6.6 and is designed for indoor use. It features a curved tip for easy handling and faster installation. The cable tie has a length of 287mm, a width of 3.6mm, and can accommodate a maximum bundle diameter of 76mm. It is UL Listed for use in plenum or air handling spaces, ensuring compliance with safety standards. The stainless steel locking barb provides reliable performance and adjustability throughout the bundle range. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

Cable Tie 96F9940 is made from Nylon 6.6 and is designed for indoor use. It features a curved tip for easy handling and faster installation. The cable tie has a length of 287mm, a width of 3.6mm, and can accommodate a maximum bundle diameter of 76mm. It is UL Listed for use in plenum or air handling spaces, ensuring compliance with safety standards. The stainless steel locking barb provides reliable performance and adjustability throughout the bundle range. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740046
Cable Ties 2740046
Panduit BT3I-C Cable Tie

Panduit BT3I-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1066-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1066-ND
Cable Ties and Zip Ties 298-1066-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN - 70043741 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN
70043741
CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN 70043741
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Intermediate Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Intermediate Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
PNDT Cable Ties - BT3I-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
BT3I-C
PNDT Cable Ties BT3I-C
Dome-Top BT3I-C Barb Tie, PA6.6, 11.3L

Dome-Top BT3I-C Barb Tie, PA6.6, 11.3L

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 96F9940 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F9940
Cable Ties; Cable Tie Material Panduit 96F9940
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740046 298-1066-ND 70043741 BT3I-C 96F9940
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, DOME-TOP, NYLON 6.6; 11.3IN PNDT Cable Ties Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details