Panduit Corp. Cable Ties BT2S-MP

Description
Panduit BT2S-MP Cable Tie
Request a Quote
Description
Panduit BT2S-MP Cable Tie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740045
Cable Ties 2740045
Panduit BT2S-MP Cable Tie

Panduit BT2S-MP Cable Tie

Supplier's Site
Cable Tie, 203Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit - 49AC3283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit
49AC3283
Cable Tie, 203Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit 49AC3283
CABLE TIE, 203MM, POLYAMIDE 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

CABLE TIE, 203MM, POLYAMIDE 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 2740045 49AC3283
Product Name Cable Ties Cable Tie, 203Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details