Panduit Corp. CABLE TIE, METAL BARB, 8.0"L (203MM), ST BT2S-M0

Description
CABLE TIE, METAL BARB, 8.0"L (203MM), ST
Request a Quote Datasheet
Description
CABLE TIE, METAL BARB, 8.0"L (203MM), ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, METAL BARB, 8.0
Wilmington, MA, United States
CABLE TIE, METAL BARB, 8.0"L (203MM), ST
BT2S-M0
CABLE TIE, METAL BARB, 8.0"L (203MM), ST BT2S-M0
CABLE TIE, METAL BARB, 8.0"L (203MM), ST

CABLE TIE, METAL BARB, 8.0"L (203MM), ST

Buy Now
Cable Ties and Zip Ties - 298-10397-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10397-ND
Cable Ties and Zip Ties 298-10397-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Barb,blk,203X4.7Mm,pk1000; Cable Tie Material Panduit - 83T2362 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Barb,blk,203X4.7Mm,pk1000; Cable Tie Material Panduit
83T2362
Cable Tie, Barb,blk,203X4.7Mm,pk1000; Cable Tie Material Panduit 83T2362
CABLE TIE, BARB,BLK,203X4.7MM,P K1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BARB,BLK,203X4.7MM,PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties and Zip Ties - BT2S-M0 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
BT2S-M0
Cable Ties and Zip Ties BT2S-M0
CBL TIE LOCKING BLACK 50LBS 8"

CBL TIE LOCKING BLACK 50LBS 8"

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number BT2S-M0 298-10397-ND 83T2362 BT2S-M0
Product Name CABLE TIE, METAL BARB, 8.0"L (203MM), ST Cable Ties and Zip Ties Cable Tie, Barb,blk,203X4.7Mm,pk1000; Cable Tie Material Panduit Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details