Panduit Corp. Cable Ties BT2M-M

Description
Panduit BT2M-M Cable Tie
Request a Quote Datasheet
Description
Panduit BT2M-M Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740031
Cable Ties 2740031
Panduit BT2M-M Cable Tie

Panduit BT2M-M Cable Tie

Supplier's Site
CABLE TIE, METAL BARB, 7.9
Wilmington, MA, United States
CABLE TIE, METAL BARB, 7.9"L (201MM), MI
BT2M-M
CABLE TIE, METAL BARB, 7.9"L (201MM), MI BT2M-M
CABLE TIE, METAL BARB, 7.9"L (201MM), MI

CABLE TIE, METAL BARB, 7.9"L (201MM), MI

Buy Now
Cable Ties and Zip Ties - 298-10472-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10472-ND
Cable Ties and Zip Ties 298-10472-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN - 70044578 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN
70044578
CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN 70044578
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Miniature Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Miniature Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
Cable Tie, Barb,nat,201X2.4Mm,pk1000; Cable Tie Material Panduit - 83T2358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Barb,nat,201X2.4Mm,pk1000; Cable Tie Material Panduit
83T2358
Cable Tie, Barb,nat,201X2.4Mm,pk1000; Cable Tie Material Panduit 83T2358
CABLE TIE, BARB,NAT,201X2.4MM,P K1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, BARB,NAT,201X2.4MM,PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740031 BT2M-M 298-10472-ND 70044578 83T2358
Product Name Cable Ties CABLE TIE, METAL BARB, 7.9"L (201MM), MI Cable Ties and Zip Ties CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN Cable Tie, Barb,nat,201X2.4Mm,pk1000; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details