Panduit Corp. Cable Ties and Zip Ties BT2LH-TL

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-19611-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-19611-ND
Cable Ties and Zip Ties 298-19611-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties - 2740027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740027
Cable Ties 2740027
Panduit BT2LH-TL Cable Tie

Panduit BT2LH-TL Cable Tie

Supplier's Site
Cable Tie, 221Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit - 61AC6276 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 221Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
61AC6276
Cable Tie, 221Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit 61AC6276
CABLE TIE, 221MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:221mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 221MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:221mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-19611-ND 2740027 61AC6276
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 221Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-002 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details