Panduit Corp. Cable Ties and Zip Ties BT1.5M-M69

Description
"Standard, Locking Ivory 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Ivory 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - BT1.5M-M69-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
BT1.5M-M69-ND
Cable Ties and Zip Ties BT1.5M-M69-ND
"Standard, Locking Ivory 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Ivory 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 160Mm, Polyamide 6.6, Ivory; Cable Tie Material Panduit - 49AC3271 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160Mm, Polyamide 6.6, Ivory; Cable Tie Material Panduit
49AC3271
Cable Tie, 160Mm, Polyamide 6.6, Ivory; Cable Tie Material Panduit 49AC3271
CABLE TIE, 160MM, POLYAMIDE 6.6, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Ivory; Cable Tie Length:160mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 160MM, POLYAMIDE 6.6, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Ivory; Cable Tie Length:160mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number BT1.5M-M69-ND 49AC3271
Product Name Cable Ties and Zip Ties Cable Tie, 160Mm, Polyamide 6.6, Ivory; Cable Tie Material Panduit
Color Ivory
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 2-160968-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details