Panduit Corp. Cable Ties and Zip Ties BT1.5I-M2

Description
"Standard, Locking Red 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20787-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20787-ND
Cable Ties and Zip Ties 298-20787-ND
"Standard, Locking Red 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Red 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 155Mm, Nylon 6.6, 40Lb, Red; Cable Tie Material Panduit - 61AC6269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 155Mm, Nylon 6.6, 40Lb, Red; Cable Tie Material Panduit
61AC6269
Cable Tie, 155Mm, Nylon 6.6, 40Lb, Red; Cable Tie Material Panduit 61AC6269
CABLE TIE, 155MM, NYLON 6.6, 40LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 155MM, NYLON 6.6, 40LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20787-ND 61AC6269
Product Name Cable Ties and Zip Ties Cable Tie, 155Mm, Nylon 6.6, 40Lb, Red; Cable Tie Material Panduit
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 3-603225-9 - TE Connectivity
Specs
Material Nylon
Length 8.9 inch (226 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details