Panduit Corp. Cable Ties BT1.5I-M0

Description
Panduit BT1.5I-M0 Cable Tie
Request a Quote Datasheet
Description
Panduit BT1.5I-M0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2739996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2739996
Cable Ties 2739996
Panduit BT1.5I-M0 Cable Tie

Panduit BT1.5I-M0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-10470-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10470-ND
Cable Ties and Zip Ties 298-10470-ND
"Standard, Locking Black 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Metal Barb, 6.1
Wilmington, MA, United States
Cable Tie, Metal Barb, 6.1"L (155mm), In
BT1.5I-M0
Cable Tie, Metal Barb, 6.1"L (155mm), In BT1.5I-M0
Cable Tie, Metal Barb, 6.1"L (155mm), In

Cable Tie, Metal Barb, 6.1"L (155mm), In

Buy Now
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN - 70044571 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN
70044571
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN 70044571
Dome-Top® Barb Ty Cable Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Intermediate Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections Bundle diameters up to 9.00" (229mm) Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Intermediate Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections
  • Bundle diameters up to 9.00" (229mm)
  • Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site
Cable Tie, 155Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 49AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 155Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
49AC3269
Cable Tie, 155Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 49AC3269
CABLE TIE, 155MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 155MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2739996 298-10470-ND BT1.5I-M0 70044571 49AC3269
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, Metal Barb, 6.1"L (155mm), In CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN Cable Tie, 155Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details