Panduit Corp. Cable Tie, Metal Barb, 6.1"L (155mm), In BT1.5I-C0

Description
Cable Tie, Metal Barb, 6.1"L (155mm), In
Request a Quote Datasheet
Description
Cable Tie, Metal Barb, 6.1"L (155mm), In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Metal Barb, 6.1
Wilmington, MA, United States
Cable Tie, Metal Barb, 6.1"L (155mm), In
BT1.5I-C0
Cable Tie, Metal Barb, 6.1"L (155mm), In BT1.5I-C0
Cable Tie, Metal Barb, 6.1"L (155mm), In

Cable Tie, Metal Barb, 6.1"L (155mm), In

Buy Now
Cable Ties and Zip Ties - 298-1081-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1081-ND
Cable Ties and Zip Ties 298-1081-ND
"Standard, Locking Black 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties - 2739994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2739994
Cable Ties 2739994
Panduit BT1.5I-C0 Cable Tie

Panduit BT1.5I-C0 Cable Tie

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 94B7864 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94B7864
Cable Ties; Cable Tie Material Panduit 94B7864
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site
Cable Tie, 155Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 49AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 155Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
49AC3267
Cable Tie, 155Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 49AC3267
CABLE TIE, 155MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 155MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN - 70043722 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN
70043722
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN 70043722
Dome-Top® Barb Ty Cable Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Intermediate Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections Bundle diameters up to 9.00" (229mm) Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Intermediate Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections
  • Bundle diameters up to 9.00" (229mm)
  • Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number BT1.5I-C0 298-1081-ND 2739994 94B7864 70043722
Product Name Cable Tie, Metal Barb, 6.1"L (155mm), In Cable Ties and Zip Ties Cable Ties Cable Ties; Cable Tie Material Panduit CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 6.1IN
Color Black Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details