Panduit Corp. Cable Supports and Fasteners BEC38-A-L

Description
"Cable Clip, Wire Saddle Natural Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12139-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12139-ND
Cable Supports and Fasteners 298-12139-ND
"Cable Clip, Wire Saddle Natural Adhesive 0.380"" (9.65mm)"

"Cable Clip, Wire Saddle Natural Adhesive 0.380"" (9.65mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1961 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1961
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1961
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.1mm; External Width:31.5mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.1mm; External Width:31.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12139-ND 84F1961
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2662269 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details