Panduit Corp. Cable Supports and Fasteners ARC.68-A-Q14

Description
"Cable Clip, Wire Saddle Gray Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Gray Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12129-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12129-ND
Cable Supports and Fasteners 298-12129-ND
"Cable Clip, Wire Saddle Gray Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"

"Cable Clip, Wire Saddle Gray Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 89F2515 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
89F2515
Cable Fastener; Cable Clamp / Clip Type Panduit 89F2515
CABLE FASTENER; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:17.3mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:25.4mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:17.3mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12129-ND 89F2515
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers