"Cable Clip, J-Type Gray Adhesive 0.125"" (3.18mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.3mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-19594-ND | 70044487 | 89F2516 |
| Product Name | Cable Supports and Fasteners | J CLIP; .13IN MAX BUNDLE DIAMETER | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | J Style Clip |