"Cable Clip, C-Type Black Adhesive 0.620"" (15.75mm)"
CABLE CLIP, 31.4Mm x 28.5Mm x 16.5MM, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14197-ND | 32T8969 |
| Product Name | Cable Supports and Fasteners | Cable Clip, 31.4Mm X 28.5Mm X 16.5Mm, Black; Cable Clamp / Clip Type Panduit |
| Type | C Style Clip |