Panduit Corp. Cable Supports and Fasteners ACC19-A-C

Description
"Cable Clip, C-Type Natural Adhesive 0.190"" (4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Adhesive 0.190"" (4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12105-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12105-ND
Cable Supports and Fasteners 298-12105-ND
"Cable Clip, C-Type Natural Adhesive 0.190"" (4.83mm)"

"Cable Clip, C-Type Natural Adhesive 0.190"" (4.83mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 94F1495 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
94F1495
Cable Fastener; Cable Clamp / Clip Type Panduit 94F1495
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:16mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
ADHESIVE CORD CLIP; .19IN MAX BUNDLE DIAMETER - 70043661 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADHESIVE CORD CLIP; .19IN MAX BUNDLE DIAMETER
70043661
ADHESIVE CORD CLIP; .19IN MAX BUNDLE DIAMETER 70043661
Adhesive Backed Cord Clips Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips. Use Indoors Color: Natural Material: Nylon

Adhesive Backed Cord Clips
Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips.

  • Use Indoors
  • Color: Natural
  • Material: Nylon
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-12105-ND 94F1495 70043661
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit ADHESIVE CORD CLIP; .19IN MAX BUNDLE DIAMETER
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details