Panduit Corp. Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm), ABM100-AT-D0

Description
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),
Request a Quote Datasheet
Description
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, Hi Temp. Adh., 1
Wilmington, MA, United States
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),
ABM100-AT-D0
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm), ABM100-AT-D0
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),

Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),

Buy Now
Cable Ties - Holders and Mountings - ABM100-AT-D0 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
ABM100-AT-D0
Cable Ties - Holders and Mountings ABM100-AT-D0
CABLE TIE HLDR QUAD ADH 2=QTY2

CABLE TIE HLDR QUAD ADH 2=QTY2

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number ABM100-AT-D0 ABM100-AT-D0
Product Name Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm), Cable Ties - Holders and Mountings
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details