Panduit Corp. Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH ABM100-A-C

Description
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH
Request a Quote Datasheet
Description
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, Adh., 1
Wilmington, MA, United States
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH
ABM100-A-C
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH ABM100-A-C
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH

Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 95F5094 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
95F5094
Cable Tie Mount; Mount Fixing Type Panduit 95F5094
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Tie Mounts - ABM100-A-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Tie Mounts
ABM100-A-C
PNDT Cable Tie Mounts ABM100-A-C
ABM100-A-C Cable Tie Mount, White, PA 6.

ABM100-A-C Cable Tie Mount, White, PA 6.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number ABM100-A-C 95F5094 ABM100-A-C
Product Name Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH Cable Tie Mount; Mount Fixing Type Panduit PNDT Cable Tie Mounts
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details