Panduit Corp. Cable Supports and Fasteners A1C12-A-C8

Description
"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12068-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12068-ND
Cable Supports and Fasteners 298-12068-ND
"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"

"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"

Buy Now Datasheet
Clip, Single Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit - 96K6627 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Single Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit
96K6627
Clip, Single Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit 96K6627
CLIP, SINGLE PAD, ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.6mm; External RoHS Compliant: Yes

CLIP, SINGLE PAD, ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.6mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12068-ND 96K6627
Product Name Cable Supports and Fasteners Clip, Single Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit
Material PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data