Te-Co, Inc. 4'' ReLock® 8-Station Vise with Hard Jaws RWS4008HJ

Description
Product Information Outside Carrier Jaws manufactured from high quality aluminum material Package includes 8-Station Vise, 8-Carrier Jaws and four 3-piece Standard Hard Jaw Sets
Description
Product Information Outside Carrier Jaws manufactured from high quality aluminum material Package includes 8-Station Vise, 8-Carrier Jaws and four 3-piece Standard Hard Jaw Sets

Suppliers

Company
Product
Description
Supplier Links
4'' ReLock® 8-Station Vise with Hard Jaws - RWS4008HJ - Te-Co, Inc.
Union, OH, USA
4'' ReLock® 8-Station Vise with Hard Jaws
RWS4008HJ
4'' ReLock® 8-Station Vise with Hard Jaws RWS4008HJ
Product Information Outside Carrier Jaws manufactured from high quality aluminum material Package includes 8-Station Vise, 8-Carrier Jaws and four 3-piece Standard Hard Jaw Sets

Product Information

  • Outside Carrier Jaws manufactured from high quality aluminum material
  • Package includes 8-Station Vise, 8-Carrier Jaws and four 3-piece Standard Hard Jaw Sets
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS4008HJ
Product Name 4'' ReLock® 8-Station Vise with Hard Jaws
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Specialty Jaws Soft Material Jaws
Weight 30.87 lbs (14 kg)
View Details
Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
Vices - 2325719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 3.94 inch (100 mm)
Jaw Width 4.09 inch (104 mm)
Throat Depth 1.89 inch (48 mm)
View Details
6'' ReLock® 2-Station Vise with Hard Jaws - RWS6002HJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 6 inch (152 mm)
View Details