Manufacturer: Panasonic Electronic Components
Win Source Part Number: 802287-XP0450600L
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 80MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMINI6-G1
Temperature Range - Operating: 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 100mV at 3mA, 30mA
DC Current Gain (hFE) (Min) at Ic, Vce: 500 at 4mA, 2V
TRANS 2NPN 20V 0.3A SMINI6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 802287-XP0450600L | XP0450600L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - XP0450600L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |