Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN0653400L XN0653400L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119458-XN0653400L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 40 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119458-XN0653400L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 40 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN0653400L - 1119458-XN0653400L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0653400L
1119458-XN0653400L
TRANSISTORS - Transistors (BJT) - Arrays - XN0653400L 1119458-XN0653400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119458-XN0653400L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 40 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1119458-XN0653400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MINI6-G1
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 40 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0653400L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0653400L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0653400L
TRANS 2NPN 20V 0.015A MINI6

TRANS 2NPN 20V 0.015A MINI6

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1119458-XN0653400L XN0653400L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN0653400L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data