Panasonic Audio Products - Microphones WM-63GNT335

Description
MIC COND ANLG OMNI -44DB 0.295D
Description
MIC COND ANLG OMNI -44DB 0.295D

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - WM-63GNT335 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
WM-63GNT335
Audio Products - Microphones WM-63GNT335
MIC COND ANLG OMNI -44DB 0.295D

MIC COND ANLG OMNI -44DB 0.295D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number WM-63GNT335
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers