Panasonic Photoelectric UZJ101

Description
CONV TOP NPN IR LO 0.8MS 2.5 TO 8MM 100MA 5-24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
CONV TOP NPN IR LO 0.8MS 2.5 TO 8MM 100MA 5-24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 483674 - Radwell International
Willingboro, NJ, United States
Photoelectric
483674
Photoelectric 483674
CONV TOP NPN IR LO 0.8MS 2.5 TO 8MM 100MA 5-24VDC. FREE 2 YEAR RADWELL WARRANTY

CONV TOP NPN IR LO 0.8MS 2.5 TO 8MM 100MA 5-24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 483674
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4240 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers