Panasonic 30V 0.1A MOSFET Transistor UP0187B00L

Description
MOSFET 2N-CH 30V 0.1A SSMINI-5 Product overview: UP0187B00L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0187B00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 0.1A SSMINI-5 Product overview: UP0187B00L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0187B00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A MOSFET Transistor
289-UP0187B00L
30V 0.1A MOSFET Transistor 289-UP0187B00L
MOSFET 2N-CH 30V 0.1A SSMINI-5 Product overview: UP0187B00L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0187B00L can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 0.1A SSMINI-5 Product overview: UP0187B00L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0187B00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0187B00L - 036095-UP0187B00L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0187B00L
036095-UP0187B00L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0187B00L 036095-UP0187B00L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036095-UP0187B00L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini5-F2 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 036095-UP0187B00L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini5-F2
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UP0187B00L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UP0187B00L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UP0187B00L
MOSFET 2N-CH 30V 0.1A SSMINI-5

MOSFET 2N-CH 30V 0.1A SSMINI-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-UP0187B00L 036095-UP0187B00L UP0187B00L
Product Name 30V 0.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0187B00L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125 milliwatts 125 milliwatts
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers