Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5111G0L UNR5111G0L

Description
Manufacturer: Panasonic Win Source Part Number: 938193-UNR5111G0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2 Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR5111G0LDKR, UNR5111G0LCT, UNR5111G0LTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 938193-UNR5111G0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2 Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR5111G0LDKR, UNR5111G0LCT, UNR5111G0LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5111G0L - 938193-UNR5111G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5111G0L
938193-UNR5111G0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5111G0L 938193-UNR5111G0L
Manufacturer: Panasonic Win Source Part Number: 938193-UNR5111G0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2 Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR5111G0LDKR, UNR5111G0LCT, UNR5111G0LTR

Manufacturer: Panasonic
Win Source Part Number: 938193-UNR5111G0L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: UNR5111G0LDKR, UNR5111G0LCT, UNR5111G0LTR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR5111G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR5111G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR5111G0L
TRANS PREBIAS PNP 50V SMINI3

TRANS PREBIAS PNP 50V SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 938193-UNR5111G0L UNR5111G0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5111G0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
45V 1A Bipolar Transistor - 276-BCP51-16 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1219998 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details