Panasonic Photoelectric SX-22-A7

Description
BEAM SENSOR, 12-24VDC, LIGHT OR DARK ON CONFIGURATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
BEAM SENSOR, 12-24VDC, LIGHT OR DARK ON CONFIGURATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 97967706 - Radwell International
Willingboro, NJ, United States
Photoelectric
97967706
Photoelectric 97967706
BEAM SENSOR, 12-24VDC, LIGHT OR DARK ON CONFIGURATIONS. FREE 2 YEAR RADWELL WARRANTY

BEAM SENSOR, 12-24VDC, LIGHT OR DARK ON CONFIGURATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 97967706
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter Inductive Sensor - I18M5NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers