Panasonic Power Relays ST2-DC12V-F

Description
Panasonic ST2-DC12V-F Power Relay
Request a Quote Datasheet
Description
Panasonic ST2-DC12V-F Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113110
Power Relays 8113110
Panasonic ST2-DC12V-F Power Relay

Panasonic ST2-DC12V-F Power Relay

Supplier's Site
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 31M1489 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
31M1489
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 31M1489
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:20mA RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic - 08X4611 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic
08X4611
General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic 08X4611
General Purpose Relay, ST Series, Power, Non Latching, DPST-NO, 12 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, ST Series, Power, Non Latching, DPST-NO, 12 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 380/250AC/DC;6 Pin - 70158456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 380/250AC/DC;6 Pin
70158456
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 380/250AC/DC;6 Pin 70158456
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 380/250AC/DC;6 Pin

Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 380/250AC/DC;6 Pin

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ST2-DC12V-F
General Purpose Relays ST2-DC12V-F
General Purpose Relays 8A 12VDC DPST NON-LATCHING PCB

General Purpose Relays 8A 12VDC DPST NON-LATCHING PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ST2-DC12V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-DC12V-F
Relays - Power Relays, Over 2 Amps ST2-DC12V-F
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8113110 31M1489 08X4611 70158456 ST2-DC12V-F ST2-DC12V-F
Product Name Power Relays Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 380/250AC/DC;6 Pin General Purpose Relays Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole PCBoard Through Hole
Approvals RoHS RoHS RoHS UL, CSA, VDE RoHS
Operating Temp -40 F (-40 C)
Features Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.1133C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details