SI3100-1 -- MINI CONDENSATE PUMP - SAUERMANN
Panasonic HVAC
Mini Condensate Pump - Sauermann
SI3100-1
Description
Mini Condensate Pump for 115v models
Sauermann Condensate Pump
Description
Mini Condensate Pump for 115v models
Sauermann Condensate Pump
Suppliers
Mini Condensate Pump - Sauermann
SI3100-1
Mini Condensate Pump for 115v models
Sauermann Condensate Pump
- Mini Condensate Pump for 115v models
- Sauermann Condensate Pump
Supplier's Site
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
SI3100-1 |
|
Product Name
|
Mini Condensate Pump - Sauermann |
|
Pump Type
|
Condensate Pump
|
Unlock Full Specs
to access all available technical data
Similar Products
Dickow Pump Company, Inc.
Pump Type
Circulation Pump; Magnetic Drive Pump
Liquid Flow
4400.000 GPM (16666.67 L/min)
HP
176.91 HP
View Details
Pump Type
Piston Plunger Pump; Axial Piston Pumps
Power Source
NoSourceIncluded; None
Industry Served
Oil & Gas | Other
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details