Panasonic Relays - Power Relays, Over 2 Amps S4EB-L2-5V

Description
RELAY GEN PURPOSE 4PST 4A 5V
Datasheet
Description
RELAY GEN PURPOSE 4PST 4A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - S4EB-L2-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S4EB-L2-5V
Relays - Power Relays, Over 2 Amps S4EB-L2-5V
RELAY GEN PURPOSE 4PST 4A 5V

RELAY GEN PURPOSE 4PST 4A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
S4EB-L2-5V
General Purpose Relays S4EB-L2-5V
General Purpose Relays 4PST PC BOARD

General Purpose Relays 4PST PC BOARD

Buy Now Datasheet
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 64K3179 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
64K3179
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 64K3179
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-NO; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number S4EB-L2-5V S4EB-L2-5V 64K3179
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details