Panasonic Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S2-L2-DC12V

Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 24M8044 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
24M8044
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 24M8044
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24M8044
Product Name Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relays - 1-1617005-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1762902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details