Panasonic Photoelectric PM-L24P

Description
DISCONTINUED BY MANUFACTURER, PANASONIC, PM-L25-P, SLOT SENSOR L MOUNT, PNP, 1M CABLE, (FORMERLY SUNX),FIRST IP64,PM-L25-P, MICRO SLOT SENSOR WITH 6MM SLOT. THREE PROTECTION CIRCUITS ARE STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PANASONIC, PM-L25-P, SLOT SENSOR L MOUNT, PNP, 1M CABLE, (FORMERLY SUNX),FIRST IP64,PM-L25-P, MICRO SLOT SENSOR WITH 6MM SLOT. THREE PROTECTION CIRCUITS ARE STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24374703 - Radwell International
Willingboro, NJ, United States
Photoelectric
24374703
Photoelectric 24374703
DISCONTINUED BY MANUFACTURER, PANASONIC, PM-L25-P, SLOT SENSOR L MOUNT, PNP, 1M CABLE, (FORMERLY SUNX),FIRST IP64,PM-L25-P, MICRO SLOT SENSOR WITH 6MM SLOT. THREE PROTECTION CIRCUITS ARE STANDARD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PANASONIC, PM-L25-P, SLOT SENSOR L MOUNT, PNP, 1M CABLE, (FORMERLY SUNX),FIRST IP64,PM-L25-P, MICRO SLOT SENSOR WITH 6MM SLOT. THREE PROTECTION CIRCUITS ARE STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24374703
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1229LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIES-Q8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers